30MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
30MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
30MHz TCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
XTAL OSC TCXO 30MHZ CLP SNW
XTAL OSC TCXO 30MHZ CLP SNW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 2151-RTX-104EF3C-S-30.000-TR-ND | RTX-104EF3C-S-30.000-TR | RTX-104EF3C-S-30.000-TR |
| Product Name | Oscillators | Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 2.5 ppm | 2.5 ppm | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |