Raltron Electronics Corp. Oscillators RTX-104CHZ1-S-32.000-TR

Description
30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-RTX-104CHZ1-S-32.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTX-104CHZ1-S-32.000-TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-RTX-104CHZ1-S-32.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

30MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC TCXO 32MHZ 1.8V CLP SNW

XTAL OSC TCXO 32MHZ 1.8V CLP SNW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 2151-RTX-104CHZ1-S-32.000-TRDKR-ND RTX-104CHZ1-S-32.000-TR
Product Name Oscillators Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 1.5 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACB18M4320BAGR - Richardson RFPD
Specs
Frequency 18.43 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details