Raltron Electronics Corp. Vctcxo, 19.2Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Raltron RTVY-124DF327T-S-19.200

Description
VCTCXO, 19.2MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.7V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:19.2MHz RoHS Compliant: Yes
Datasheet
Description
VCTCXO, 19.2MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.7V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:19.2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, 19.2Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Raltron - 21M6846 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, 19.2Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Raltron
21M6846
Vctcxo, 19.2Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Raltron 21M6846
VCTCXO, 19.2MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.7V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:19.2MHz RoHS Compliant: Yes

VCTCXO, 19.2MHZ, 5 X 3.2MM, CLIPPED SINE; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.7V; Oscillator Case:SMD, 5mm x 3.2mm; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 21M6846
Product Name Vctcxo, 19.2Mhz, 5 X 3.2Mm, Clipped Sine; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 19.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details