Raltron Electronics Corp. Crystals RT3215-32.768-7-TR-NS2

Description
32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT3215-32.768-7-TR-NS2TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 7pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-7-TR-NS2CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-7-TR-NS2DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 7PF SMD

CRYSTAL 32.7680KHZ 7PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-RT3215-32.768-7-TR-NS2TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
32.768 kHz Tuning Fork Crystal - CM9V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-100-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers