Raltron Electronics Corp. Crystals RT2012-32.768-12.5-EXT-TR

Description
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT2012-32.768-12.5-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT2012-32.768-12.5-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT2012-32.768-12.5-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-RT2012-32.768-12.5-EXT-TRDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details