4.43GHz Center Frequency 0.2V ~ 7V Voltage Controlled Oscillator 0 ±3 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-RQRA-4130-4730-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Frequency | 4130 to 4730 MHz |
| Phase Noise | -88 dBc/Hz |
| Output Power | -3 to 3 dBm |