Raltron Electronics Corp. VCOs (Voltage Controlled Oscillators) RQRA-1900-2500

Description
1.9MHz, 2.5MHz Center Frequency 0V ~ 25V Voltage Controlled Oscillator 3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1.9MHz, 2.5MHz Center Frequency 0V ~ 25V Voltage Controlled Oscillator 3 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 2151-RQRA-1900-2500-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
2151-RQRA-1900-2500-ND
VCOs (Voltage Controlled Oscillators) 2151-RQRA-1900-2500-ND
1.9MHz, 2.5MHz Center Frequency 0V ~ 25V Voltage Controlled Oscillator 3 dBm -15 2nd Harmonic, Typ (dBc)

1.9MHz, 2.5MHz Center Frequency 0V ~ 25V Voltage Controlled Oscillator 3 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-RQRA-1900-2500-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1900 to 2500 MHz
Output Power 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DTG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details