1.5875GHz Center Frequency 0.3V ~ 4.7V Voltage Controlled Oscillator 3 ±3 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-RQRA-1560-1615-CR-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Frequency | 1560 to 1615 MHz |
| Phase Noise | -112 dBc/Hz |
| Output Power | 0.0 to 6 dBm |