852.5MHz Center Frequency 0.5V ~ 5V Voltage Controlled Oscillator 2 ±3 dBm -15 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-RQRA-0805-0900-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Frequency | 805 to 900 MHz |
| Phase Noise | -105 dBc/Hz |
| Output Power | -1 to 5 dBm |