BUZZER PIEZO 5V 0.6X0.512 SMD
13 x 13 x 2.5mm Piezo Transducer
13 x 13 x 2.5mm Piezo Transducer
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2151-RDT-4.100-1313-NS1TR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 4100 Hz |
| Sound Pressure Level | 85 dB |