Raltron Electronics Corp. RF Antennas RCA-5220-A0-TR

Description
2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2151-RCA-5220-A0-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2151-RCA-5220-A0-TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2151-RCA-5220-A0-TRCT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - RCA-5220-A0-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RCA-5220-A0-TR
RF Antennas RCA-5220-A0-TR
2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz General Purpose Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2151-RCA-5220-A0-TRDKR-ND RCA-5220-A0-TR
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details