Raltron Electronics Corp. Crystals R2520-16.000-12-1020-EXT-TR

Description
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-R2520-16.000-12-1020-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-R2520-16.000-12-1020-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-R2520-16.000-12-1020-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-R2520-16.000-12-1020-EXT-TRDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details