Raltron Electronics Corp. Resonators POC-8.000

Description
8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 2151-POC-8.000-ND - DigiKey
Thief River Falls, MN, United States
8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 2151-POC-8.000-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
ClearClock AK5 XO (Standard) Crystal - AK5DAF1-100.0000T2 - Abracon, LLC
Specs
Frequency 100 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers