Raltron Electronics Corp. Osc, 25Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron COM1305-25.000-EXT

Description
OSC, 25MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 25MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 25Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron - 76Y2856 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 25Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
76Y2856
Osc, 25Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron 76Y2856
OSC, 25MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 25MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2856
Product Name Osc, 25Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
6 Pin Oscillator S5A LVDS - S7A3305-125.000-L-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A LVDS
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ACB18M4320BAGR - Richardson RFPD
Specs
Frequency 18.43 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers