Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 TLC555IDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1108374-TLC555IDG4 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1108374-TLC555IDG4 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 - 1108374-TLC555IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4
1108374-TLC555IDG4
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 1108374-TLC555IDG4
Manufacturer: Texas Instruments Win Source Part Number: 1108374-TLC555IDG4 Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 360μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108374-TLC555IDG4
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 360μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555IDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555IDG4
Programmable Timers and Oscillators TLC555IDG4
555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 1108374-TLC555IDG4 TLC555IDG4
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-2033-400-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
SN74LS624 Voltage-controlled oscillator - SN74LS624N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details