Raltron Electronics Corp. Osc, 16Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron COM1305-16.000-EXT

Description
OSC, 16MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSC, 16MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 16Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron - 76Y2852 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 16Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
76Y2852
Osc, 16Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron 76Y2852
OSC, 16MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, 16MHZ, 3.2MM X 2.5MM, HCMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:COM1 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2852
Product Name Osc, 16Mhz, 3.2Mm X 2.5Mm, Hcmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ACA74M2500BAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers