Raltron Electronics Corp. Oscillators CO4910-25.000-TR

Description
25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2151-CO4910-25.000-TRCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-CO4910-25.000-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2151-CO4910-25.000-TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 2151-CO4910-25.000-TRCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details