50MHz XO (Standard) TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 50.0000MHZ TTL SMD
XTAL OSC XO 50.0000MHZ TTL SMD
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 2151-CO4805-50.000-TR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |