Raltron Electronics Corp. Osc, 16Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron CO4305-16.000-EXT

Description
OSC, 16MHZ, 7MM X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSC, 16MHZ, 7MM X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 16Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron - 75Y0442 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 16Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron
75Y0442
Osc, 16Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron 75Y0442
OSC, 16MHZ, 7MM X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSC, 16MHZ, 7MM X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y0442
Product Name Osc, 16Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers