16MHz XO (Standard) CMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) CMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
16MHz XO (Standard) CMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Win Source Part Number: 1316191-CO4305-16.00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: CO43
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Frequency: 16 MHz
Function: Enable/Disable
Output: CMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 25mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Raltron Electronics
XTAL OSC XO 16MHZ 3.3V HCMOS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 2151-CO4305-16.000-EXT-T-TR-ND | 1316191-CO4305-16.000-EXT-T-TR | CO4305-16.000-EXT-T-TR |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm |