Raltron Electronics Corp. Osc, 14.31818Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron CO4305-14.31818-EXT

Description
OSC, 14.31818MHZ, 7MM X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
OSC, 14.31818MHZ, 7MM X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 14.31818Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron - 75Y0440 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 14.31818Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron
75Y0440
Osc, 14.31818Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron 75Y0440
OSC, 14.31818MHZ, 7MM X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OSC, 14.31818MHZ, 7MM X 5MM, CMOS; Frequency Nom:14.31818MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CO43 Series; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 75Y0440
Product Name Osc, 14.31818Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - Z84C3008FEG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
32 kHz TCXOs - SIT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details