Raltron Electronics Corp. Osc, 24.576Mhz, 2Mm X 1.6Mm, Cmos; Frequency Nom Raltron CO2016-24.576-3.3-50

Description
OSC, 24.576MHZ, 2MM X 1.6MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:CO2016 Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 24.576MHZ, 2MM X 1.6MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:CO2016 Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 24.576Mhz, 2Mm X 1.6Mm, Cmos; Frequency Nom Raltron - 76Y2869 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 24.576Mhz, 2Mm X 1.6Mm, Cmos; Frequency Nom Raltron
76Y2869
Osc, 24.576Mhz, 2Mm X 1.6Mm, Cmos; Frequency Nom Raltron 76Y2869
OSC, 24.576MHZ, 2MM X 1.6MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:CO2016 Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes

OSC, 24.576MHZ, 2MM X 1.6MM, CMOS; Frequency Nom:24.576MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:3.3V; Product Range:CO2016 Series; Operating Temperature Min:-10°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 76Y2869
Product Name Osc, 24.576Mhz, 2Mm X 1.6Mm, Cmos; Frequency Nom Raltron
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-25.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 25 MHz
Frequency Stability 50 ppm
View Details