Raltron Electronics Corp. Oscillator, 7.3728Mhz, Dip-4, Ttl; Frequency Nom Raltron CO1100-7.3728

Description
OSCILLATOR, 7.3728MHZ, DIP-4, TTL; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 7.3728MHZ, DIP-4, TTL; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 7.3728Mhz, Dip-4, Ttl; Frequency Nom Raltron - 96F2817 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 7.3728Mhz, Dip-4, Ttl; Frequency Nom Raltron
96F2817
Oscillator, 7.3728Mhz, Dip-4, Ttl; Frequency Nom Raltron 96F2817
OSCILLATOR, 7.3728MHZ, DIP-4, TTL; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

OSCILLATOR, 7.3728MHZ, DIP-4, TTL; Frequency Nom:7.3728MHz; Frequency Stability + / -:100ppm; Oscillator Case:Through Hole, 20.8mm x 13.2mm; Supply Voltage Nom:5V; Product Range:CO1 Series; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96F2817
Product Name Oscillator, 7.3728Mhz, Dip-4, Ttl; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960570 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA200M000BAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Through Hole Oscillators - ECS-2100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers