Raltron Electronics Corp. Cyrstals Raltron CO1100-33.333

Description
CYRSTALS
Description
CYRSTALS

Suppliers

Company
Product
Description
Supplier Links
Cyrstals Raltron - 27AJ3288 - Newark, An Avnet Company
Chicago, IL, United States
Cyrstals Raltron
27AJ3288
Cyrstals Raltron 27AJ3288
CYRSTALS

CYRSTALS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 27AJ3288
Product Name Cyrstals Raltron
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136214P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details