Raltron Electronics Corp. Crystals AS-8.000-16-SMD-TR

Description
8MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-8.000-16-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 16pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-8.000-16-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 16PF SMD

CRYSTAL 8.0000MHZ 16PF SMD

Buy Now Datasheet
Crystals - 2151-AS-8.000-16-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 8.0000MHZ 16PF SMD

CRYSTAL 8.0000MHZ 16PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 2151-AS-8.000-16-SMD-TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719242 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
AT-Cut Crystal Resonator - THHF-49S - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 11.05 x 4.65mm
Frequency 3.5 to 80 MHz
Frequency Stability 10 to 30 ppm
View Details