Raltron Electronics Corp. Crystal Units AS-7.3728-18

Description
RALTRON AS-7.3728-18 Crystal
Request a Quote
Description
RALTRON AS-7.3728-18 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6936946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936946
Crystal Units 6936946
RALTRON AS-7.3728-18 Crystal

RALTRON AS-7.3728-18 Crystal

Supplier's Site
Crystal Units - 6936946P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936946P
Crystal Units 6936946P
RALTRON AS-7.3728-18 Crystal

RALTRON AS-7.3728-18 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals
Product Number 6936946 6936946P
Product Name Crystal Units Crystal Units
Package / Form Factor Hc-49-s HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 8238913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details