Raltron Electronics Corp. Crystals AS-7.3728-18-SMD-TR

Description
7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-7.3728-18-SMD-TR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-7.3728-18-SMD-TRCT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2151-AS-7.3728-18-SMD-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystal, 7.3728Mhz, 18Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron - 80AC8621 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron
80AC8621
Crystal, 7.3728Mhz, 18Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron 80AC8621
CRYSTAL, 7.3728MHZ, 18PF, 10.3MM X 3.8MM; Frequency Nom:7.3728MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series RoHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 18PF, 10.3MM X 3.8MM; Frequency Nom:7.3728MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49US Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 7.3728MHZ 18PF SMD

CRYSTAL 7.3728MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2151-AS-7.3728-18-SMD-TR-ND 80AC8621 AS-7.3728-18-SMD-TR
Product Name Crystals Crystal, 7.3728Mhz, 18Pf, 10.3Mm X 3.8Mm; Frequency Nom Raltron Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details