Raltron Electronics Corp. Crystal Units AS-18.432-18

Description
RALTRON AS-18.432-18 Crystal
Request a Quote
Description
RALTRON AS-18.432-18 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6936983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936983
Crystal Units 6936983
RALTRON AS-18.432-18 Crystal

RALTRON AS-18.432-18 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 6936983
Product Name Crystal Units
Package / Form Factor Hc-49-s
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-100-20-30BQ-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Programmable Crystal Oscillator - 163-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details