Raltron Electronics Corp. Connectors,Interconnects AS-16.000-20-EXT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 400MHz ~ 440MHz, 810MHz ~ 870MHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details