Raltron Electronics Corp. Crystals AS-16.000-18

Description
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-AS-16.000-18-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 6936970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936970
Crystal Units 6936970
RALTRON AS-16.000-18 Crystal

RALTRON AS-16.000-18 Crystal

Supplier's Site
Crystal Units - 6936970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6936970P
Crystal Units 6936970P
RALTRON AS-16.000-18 Crystal

RALTRON AS-16.000-18 Crystal

Supplier's Site
Crystals - AS-16.000-18 - 810198-AS-16.000-18 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - AS-16.000-18
810198-AS-16.000-18
Crystals - AS-16.000-18 810198-AS-16.000-18
Manufacturer: Raltron Electronics Win Source Part Number: 810198-AS-16.000-18 Type: MHz Crystal Mounting Style: Through Hole Frequency: 16MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.447" L x 0.197" W (11.35mm x 5.00mm) Manufacturer Package: HC-49/US Height - Seated (Maximum): 0.138" (3.50mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Raltron Electronics
Win Source Part Number: 810198-AS-16.000-18
Type: MHz Crystal
Mounting Style: Through Hole
Frequency: 16MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.447" L x 0.197" W (11.35mm x 5.00mm)
Manufacturer Package: HC-49/US
Height - Seated (Maximum): 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Raltron - 96F2831 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Raltron
96F2831
Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Raltron 96F2831
CRYSTAL, 16MHZ, 18PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 10.3mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 18PF TH

CRYSTAL 16.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number 2151-AS-16.000-18-ND 6936970 6936970P 810198-AS-16.000-18 96F2831 AS-16.000-18
Product Name Crystals Crystal Units Crystal Units Crystals - AS-16.000-18 Crystal, 16Mhz, 18Pf, Hc-49S; Frequency Nom Raltron Crystals
Package / Form Factor Through Hole; HC-49/US Hc-49-s HC-49 Through Hole
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 100 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-EP-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal, Smd Cer 32.768Khz 12.5; Frequency Nom Micro Crystal - 94M6639 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details