Manufacturer: Raltron Electronics Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142791-AS-12.352-20
Packaging: Tape and Reel
Frequency: 12.352 MHz
Frequency Stability: 100 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 20 pF
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1142791-AS-12.352-20 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AS-12.352-20 |