Raltron Electronics Corp. Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-3.6864-18

Description
CRYSTAL, 3.6864MHZ, 18PF, HC-49U; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:140ohm RoHS Compliant: Yes
Description
CRYSTAL, 3.6864MHZ, 18PF, HC-49U; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:140ohm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 3.6864MHz, 18pF, HC-49U is a through-hole crystal oscillator designed for use in various electronic applications. It operates at a nominal frequency of 3.6864 MHz with a load capacitance of 18 pF. The frequency tolerance is ±30 ppm, and it offers a frequency stability of ±50 ppm. The device is suitable for standard operating temperatures ranging from -20 °C to +70 °C, with an extended range of -40 °C to +85 °C. The storage temperature range is from -55 °C to +125 °C. The equivalent series resistance (ESR) is specified at 140 ohms. This crystal is RoHS compliant and is packaged in a standard HC-49/U case, measuring 11mm x 4.65mm. It is an appropriate choice for applications requiring reliable clock signal generation.

Datasheet Summary
Powered by GS/AI

The Crystal, 3.6864MHz, 18pF, HC-49U is a through-hole crystal oscillator designed for use in various electronic applications. It operates at a nominal frequency of 3.6864 MHz with a load capacitance of 18 pF. The frequency tolerance is ±30 ppm, and it offers a frequency stability of ±50 ppm. The device is suitable for standard operating temperatures ranging from -20 °C to +70 °C, with an extended range of -40 °C to +85 °C. The storage temperature range is from -55 °C to +125 °C. The equivalent series resistance (ESR) is specified at 140 ohms. This crystal is RoHS compliant and is packaged in a standard HC-49/U case, measuring 11mm x 4.65mm. It is an appropriate choice for applications requiring reliable clock signal generation.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 96F2799 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
96F2799
Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 96F2799
CRYSTAL, 3.6864MHZ, 18PF, HC-49U; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:140ohm RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, HC-49U; Frequency Nom:3.6864MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:140ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96F2799
Product Name Crystal, 3.6864Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8149456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details