Raltron Electronics Corp. Crystals A-24.000-18

Description
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-A-24.000-18-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U

24MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U

Buy Now Datasheet
Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 21M6821 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
21M6821
Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 21M6821
CRYSTAL, 24MHZ, 18PF, HC-49U; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, HC-49U; Frequency Nom:24MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet
Crystals A-24.000-18
CRYSTAL 24.0000MHZ 18PF TH

CRYSTAL 24.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 2151-A-24.000-18-ND 21M6821 A-24.000-18
Product Name Crystals Crystal, 24Mhz, 18Pf, Hc-49U; Frequency Nom Raltron Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details