Raltron Electronics Corp. Crystal, 14.31818Mhz, 18Pf, Hc-49U; Frequency Nom Raltron A-14.31818-18

Description
CRYSTAL, 14.31818MHZ, 18PF, HC-49U; Frequency Nom:14.31818MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.31818MHZ, 18PF, HC-49U; Frequency Nom:14.31818MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.31818Mhz, 18Pf, Hc-49U; Frequency Nom Raltron - 21M6816 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
21M6816
Crystal, 14.31818Mhz, 18Pf, Hc-49U; Frequency Nom Raltron 21M6816
CRYSTAL, 14.31818MHZ, 18PF, HC-49U; Frequency Nom:14.31818MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes

CRYSTAL, 14.31818MHZ, 18PF, HC-49U; Frequency Nom:14.31818MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:A Series; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 21M6816
Product Name Crystal, 14.31818Mhz, 18Pf, Hc-49U; Frequency Nom Raltron
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details