ECS Inc. International Crystal (MCF) Filters ECS-10.7-7.5B

Description
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.
Request a Quote
Description
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ECS-10.7-7.5B is a 10.7 MHz monolithic crystal filter with four poles, designed for 12.5 kHz channel spacing. It has a maximum insertion loss of 1.0 dB, a passband ripple of 2.5 kHz, and a stopband attenuation of 40 dB at ±14 kHz below and above the center frequency. The terminating impedance is 1800//4.0 ohms/pF. The filter is housed in an HC-49/U package, configured as two cascaded units. It operates within a temperature range of -20 to +70°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ECS-10.7-7.5B is a 10.7 MHz monolithic crystal filter with four poles, designed for 12.5 kHz channel spacing. It has a maximum insertion loss of 1.0 dB, a passband ripple of 2.5 kHz, and a stopband attenuation of 40 dB at ±14 kHz below and above the center frequency. The terminating impedance is 1800//4.0 ohms/pF. The filter is housed in an HC-49/U package, configured as two cascaded units. It operates within a temperature range of -20 to +70°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Crystal (MCF) Filters - ECS-10.7-7.5B - ECS Inc. International
Lenexa, KS, United States
Crystal (MCF) Filters
ECS-10.7-7.5B
Crystal (MCF) Filters ECS-10.7-7.5B
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.

ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz.

The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependent, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.

Supplier's Site Datasheet
Monolithic Crystals - X702-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
X702-ND
Monolithic Crystals X702-ND
10.7MHz Center 1.8 kOhms Monolithic Crystal Filter Through Hole 2.5dB 7.5kHz

10.7MHz Center 1.8 kOhms Monolithic Crystal Filter Through Hole 2.5dB 7.5kHz

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-10.7-7.5B X702-ND
Product Name Crystal (MCF) Filters Monolithic Crystals
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1356-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - XC762CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details