Ralston Metal Products Limited Top Mount Air Conditioner

Description
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust, splashing liquies and production residues. In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity of the enclosure. Construction Durable 16 gauge welded carbon or stainless steel construction. Finish Available in Light Grey or Stainless Steel Standards UL and cUL rated type 12,4 or 4X Features •Digital Temperature Controller With Alarm •Easy Pull-Out filter •Efficient, Quiet & Long Lasting Rotary Compressor •CFC Free Refrigeration Sysem •Space Saveing Aesthetic Design •Maintains Enclosures Nema Integrity
Datasheet
Description
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust, splashing liquies and production residues. In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity of the enclosure. Construction Durable 16 gauge welded carbon or stainless steel construction. Finish Available in Light Grey or Stainless Steel Standards UL and cUL rated type 12,4 or 4X Features •Digital Temperature Controller With Alarm •Easy Pull-Out filter •Efficient, Quiet & Long Lasting Rotary Compressor •CFC Free Refrigeration Sysem •Space Saveing Aesthetic Design •Maintains Enclosures Nema Integrity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Air Conditioner -  - Ralston Metal Products Limited
Guelph, Ontario, Canada
Top Mount Air Conditioner
Top Mount Air Conditioner
Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust, splashing liquies and production residues. In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity of the enclosure. Construction Durable 16 gauge welded carbon or stainless steel construction. Finish Available in Light Grey or Stainless Steel Standards UL and cUL rated type 12,4 or 4X Features •Digital Temperature Controller With Alarm •Easy Pull-Out filter •Efficient, Quiet & Long Lasting Rotary Compressor •CFC Free Refrigeration Sysem •Space Saveing Aesthetic Design •Maintains Enclosures Nema Integrity

Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure.

This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive electronics from dust, splashing liquies and production residues.

In the closed-loop system, the heated enclosure air is drawn into the air conditioner by a powerful blower where heat and moisture are removed as it passes through an evaporator coil and forced back into the enclosure; maintaining the Nema integrity of the enclosure.

Construction

Durable 16 gauge welded carbon or stainless steel construction.

Finish

Available in Light Grey or Stainless Steel

Standards

UL and cUL rated type 12,4 or 4X

Features

•Digital Temperature Controller With Alarm

•Easy Pull-Out filter

•Efficient, Quiet & Long Lasting Rotary Compressor

•CFC Free Refrigeration Sysem

•Space Saveing Aesthetic Design

•Maintains Enclosures Nema Integrity

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Air Conditioners
Product Name Top Mount Air Conditioner
Type Enclosure
Application Commercial; Industrial; Data Center
Cooling Capacity 3000 to 6000 BTU/hr (879 to 1759 W)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6201B115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Cooling Units - 171426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details