Ralston Metal Products Limited Free Standing Double Door 4000-2D-907824

Description
Cutouts Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process. Paint Finish Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing. Standards 4000 Series enclosures are built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, and type 13 for an oil and dust tight enclosure. 4000 Series enclosures are CSA certified (File #LR 23608) and UL 508 listed (File #E136838) as a type 12 enclosure. Specials Enclosures can be built to meet your exact requirements. This may include dimensional changes in height, width and depth, as well as the installation of such items as fans, shelves and other components.
Datasheet
Description
Cutouts Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process. Paint Finish Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing. Standards 4000 Series enclosures are built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, and type 13 for an oil and dust tight enclosure. 4000 Series enclosures are CSA certified (File #LR 23608) and UL 508 listed (File #E136838) as a type 12 enclosure. Specials Enclosures can be built to meet your exact requirements. This may include dimensional changes in height, width and depth, as well as the installation of such items as fans, shelves and other components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Standing Double Door - 4000-2D-907824 - Ralston Metal Products Limited
Guelph, Ontario, Canada
Free Standing Double Door
4000-2D-907824
Free Standing Double Door 4000-2D-907824
Cutouts Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process. Paint Finish Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing. Standards 4000 Series enclosures are built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, and type 13 for an oil and dust tight enclosure. 4000 Series enclosures are CSA certified (File #LR 23608) and UL 508 listed (File #E136838) as a type 12 enclosure. Specials Enclosures can be built to meet your exact requirements. This may include dimensional changes in height, width and depth, as well as the installation of such items as fans, shelves and other components.

Cutouts
Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process.

Paint Finish
Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing.

Standards

4000 Series enclosures are built to the requirements of NEMA/EEMAC type 12 specifications for use with industrial control equipment in ordinary locations, and type 13 for an oil and dust tight enclosure.

4000 Series enclosures are CSA certified (File #LR 23608) and UL 508 listed (File #E136838) as a type 12 enclosure.

Specials
Enclosures can be built to meet your exact requirements. This may include dimensional changes in height, width and depth, as well as the installation of such items as fans, shelves and other components.

Supplier's Site Datasheet

Technical Specifications

  Ralston Metal Products Limited
Product Category Industrial Enclosures
Product Number 4000-2D-907824
Product Name Free Standing Double Door
Type Junction Box
Shape Rectangular
Length 90 inch (2286 mm)
Width 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details