Push-Quick Stack Elbow for 3/8" tubing with 1/4" NPT thread, designed for stacking applications. It has a hex size of 11/16", an overall height of 1.625", and a body height (C) of 0.720". Fittings in this series include a green release button and are compatible with standard push-fit tubing.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-SE12Q |
| Product Name | Push-Quick Stack Elbow, 3/8”, 1/4” NPT |
| Fitting Type | Tube Fitting; Elbow Fitting |