Ralston Instruments, Inc. Male Quick-test x female Quick-test in-line vent valve, brass QTHA-TVLB-HC

Description
QTHA-TVLB-HC Male Quick-test x female Quick-test in-line vent valve, brass Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of the hand pump, calibrator or nitrogen control device
Datasheet
Description
QTHA-TVLB-HC Male Quick-test x female Quick-test in-line vent valve, brass Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of the hand pump, calibrator or nitrogen control device
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Quick-test x female Quick-test in-line vent valve, brass - QTHA-TVLB-HC - Ralston Instruments, Inc.
Novelty, OH, USA
Male Quick-test x female Quick-test in-line vent valve, brass
QTHA-TVLB-HC
Male Quick-test x female Quick-test in-line vent valve, brass QTHA-TVLB-HC
QTHA-TVLB-HC Male Quick-test x female Quick-test in-line vent valve, brass Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of the hand pump, calibrator or nitrogen control device

QTHA-TVLB-HC
Male Quick-test x female Quick-test in-line vent valve, brass
Use to slowly or quickly bleed pressure from a line after a calibration is complete
Easily connect between the end of a Quick-test hose and the process connection
Keep fluid or contaminates out of the hand pump, calibrator or nitrogen control device

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Industrial Valves
Product Number QTHA-TVLB-HC
Product Name Male Quick-test x female Quick-test in-line vent valve, brass
Valve Type Block Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543056 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details
LHL Series Latching 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details