NPAK-3KPSIG-D
Nitropak, 3000 PSI digital gauge, 6ft, 3ft hoses, (2) 1/4†MNPT process connections
Complete kit includes nitrogen source, pressure gauge and all fittings and adapters to perform differential and static pressure calibrations using nitrogen
Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between.
Easily refillable nitrogen cylinder holds enough gas for multiple calibrations
Nylon bag to hold hose and fittings attached to inside of lid
Includes storage compartment in control panel for pressure reference test gauge
Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench
Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards
CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards
Made in USA
Item Includes
Assembly - NPAK Assembly (NPAK)
Gauge - 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-3000)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft)
Hose - Quick-test 6900 psi hose, S.S. hose ends, 3 ft (92 cm) long (QSQS-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
| Ralston Instruments, Inc. | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | NPAK-3KPSIG-D |
| Product Name | Nitropak, 3000 PSI digital gauge, 6ft, 3ft hoses, (2) 1/4†MNPT process connections |
| Calibrator Style | Handheld |