Ralston Instruments, Inc. Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections NPAK-1MBA-6-3

Description
NPAK-1MBA-6-3 Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
NPAK-1MBA-6-3 Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitropak, 1/8
Novelty, OH, USA
Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections
NPAK-1MBA-6-3
Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections NPAK-1MBA-6-3
NPAK-1MBA-6-3 Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK) Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

NPAK-1MBA-6-3
Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections
Self contained nitrogen source includes all connections and hoses to connect directly to a pressure gauge or calibrator
Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between.
Easily refillable nitrogen cylinder holds enough gas for multiple calibrations
Nylon bag to hold hose and fittings attached to inside of lid
Includes storage compartment in control panel for pressure reference test gauge
Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench
Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards
CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards
Made in USA
Item Includes
Assembly - NPAK Assembly (NPAK)
Gauge Adapter - 1/8" male NPT x female Quick-test, no check-valve, brass (QTHA-1MBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 6 ft (1.83 m) long (QTQT-HOS-6ft)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Calibration Instruments
Product Number NPAK-1MBA-6-3
Product Name Nitropak, 1/8" male NPT gauge adapter, 6ft, 3ft hoses, (2) 1/4" MNPT process connections
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details