Ralston Instruments, Inc. Nitropak only, no gauge adapter, no hoses, no process connections NPAK-0000-0-0

Description
NPAK-0000-0-0 Nitropak only, no gauge adapter, no hoses, no process connections Self contained unit provides a precise nitrogen source for calibrating differential and static pressure instrumentation using an external pressure calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK)
Datasheet
Description
NPAK-0000-0-0 Nitropak only, no gauge adapter, no hoses, no process connections Self contained unit provides a precise nitrogen source for calibrating differential and static pressure instrumentation using an external pressure calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitropak only, no gauge adapter, no hoses, no process connections - NPAK-0000-0-0 - Ralston Instruments, Inc.
Novelty, OH, USA
Nitropak only, no gauge adapter, no hoses, no process connections
NPAK-0000-0-0
Nitropak only, no gauge adapter, no hoses, no process connections NPAK-0000-0-0
NPAK-0000-0-0 Nitropak only, no gauge adapter, no hoses, no process connections Self contained unit provides a precise nitrogen source for calibrating differential and static pressure instrumentation using an external pressure calibrator Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between. Easily refillable nitrogen cylinder holds enough gas for multiple calibrations Nylon bag to hold hose and fittings attached to inside of lid Includes storage compartment in control panel for pressure reference test gauge Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards Made in USA Item Includes Assembly - NPAK Assembly (NPAK)

NPAK-0000-0-0
Nitropak only, no gauge adapter, no hoses, no process connections
Self contained unit provides a precise nitrogen source for calibrating differential and static pressure instrumentation using an external pressure calibrator
Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in between.
Easily refillable nitrogen cylinder holds enough gas for multiple calibrations
Nylon bag to hold hose and fittings attached to inside of lid
Includes storage compartment in control panel for pressure reference test gauge
Low volume Quick-test hose, gauge adapter and process connection can be attached to NPAK without thread sealant or a wrench
Designed to meet US Department of Transportation (DOT) and Canadian Transport Canada (TC) standards
CE Approved for use in European Union - Designed to meet Pressure Equipment Directive (PED) and Transportable Pressure Equipment (TPED) standards
Made in USA
Item Includes
Assembly - NPAK Assembly (NPAK)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Calibration Instruments
Product Number NPAK-0000-0-0
Product Name Nitropak only, no gauge adapter, no hoses, no process connections
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Current & Voltage Calibrators - 667108 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details