Ralston Instruments, Inc. DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. DV0V-30HG-D

Description
DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg vacuum with ease Large volume fine adjustment piston provides precise control, even at very low vacuums Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DV0V Assembly (DV0V) Gauge - 0-30 Inch Hg Vacuum, Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-30HG) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg vacuum with ease Large volume fine adjustment piston provides precise control, even at very low vacuums Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DV0V Assembly (DV0V) Gauge - 0-30 Inch Hg Vacuum, Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-30HG) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DV0V (25
Novelty, OH, USA
DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn.
DV0V-30HG-D
DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. DV0V-30HG-D
DV0V-30HG-D DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn. Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge Light weight, compact pump generates -25� Hg vacuum with ease Large volume fine adjustment piston provides precise control, even at very low vacuums Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DV0V Assembly (DV0V) Gauge - 0-30 Inch Hg Vacuum, Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-30HG) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

DV0V-30HG-D
DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn.
Create a vacuum and calibrate pressure devices with included vacuum pump and vacuum gauge
Light weight, compact pump generates -25� Hg vacuum with ease
Large volume fine adjustment piston provides precise control, even at very low vacuums
Modular design makes field maintenance quick and easy
Precisely vent pressure with soft seated bleed valve
Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction reduces pressure changes due to temperature fluctuations
Made in U.S.A.
Item Includes
Hand Pump - DV0V Assembly (DV0V)
Gauge - 0-30 Inch Hg Vacuum, Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-30HG)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Air Cylinders
Product Number DV0V-30HG-D
Product Name DV0V (25"Hg / 650 mm Hg Vac) pump, 30 In Hg vacuum digital gauge, 3ft hose, 1/4" MNPT process conn.
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 25mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 8 inch (25.4 to 203 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1215192 - RS Components, Ltd.
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 2.48 inch (63 mm)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details