Ralston Instruments, Inc. DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection DP0V-100PSIG-D

Description
DP0V-100PSIG-D DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Description
DP0V-100PSIG-D DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Datasheet Summary
Powered by GS/AI

The DP0V-100PSIG-D is a pneumatic hand pump designed for low pressure calibrations, capable of generating up to 125 psi (8.6 bar). It features a digital pressure gauge with a range of 0 to 100 psi and an accuracy of ±0.25% full scale. The product includes a 3-foot Quick-test hose and various connection adapters, allowing for easy setup without the need for thread sealant or wrenches. Constructed from anodized aluminum, brass, and stainless steel, it is built for durability and stability against temperature fluctuations. The pump operates effectively within a temperature range of 0 °F to 130 °F (-18 °C to 54 °C) and weighs 2.15 lbs (975 grams). The device is suitable for use with air, inert gas, and natural gas, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The DP0V-100PSIG-D is a pneumatic hand pump designed for low pressure calibrations, capable of generating up to 125 psi (8.6 bar). It features a digital pressure gauge with a range of 0 to 100 psi and an accuracy of ±0.25% full scale. The product includes a 3-foot Quick-test hose and various connection adapters, allowing for easy setup without the need for thread sealant or wrenches. Constructed from anodized aluminum, brass, and stainless steel, it is built for durability and stability against temperature fluctuations. The pump operates effectively within a temperature range of 0 °F to 130 °F (-18 °C to 54 °C) and weighs 2.15 lbs (975 grams). The device is suitable for use with air, inert gas, and natural gas, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4
Novelty, OH, USA
DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection
DP0V-100PSIG-D
DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection DP0V-100PSIG-D
DP0V-100PSIG-D DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations Light weight, compact pump generates up to 125 psi (8.6 bar) with ease Large volume fine adjustment piston provides precise control, even at very low pressures Modular design makes field maintenance quick and easy Precisely vent pressure with soft seated bleed valve Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction reduces pressure changes due to temperature fluctuations Made in U.S.A. Item Includes Hand Pump - DP0V Assembly (DP0V) Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

DP0V-100PSIG-D
DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection
Pump and pressure gauge combination includes everything needed to perform accurate, precise low pressure calibrations
Light weight, compact pump generates up to 125 psi (8.6 bar) with ease
Large volume fine adjustment piston provides precise control, even at very low pressures
Modular design makes field maintenance quick and easy
Precisely vent pressure with soft seated bleed valve
Two outlet ports provide connections for both pressure reference and for device under test thus eliminating a tee
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction reduces pressure changes due to temperature fluctuations
Made in U.S.A.
Item Includes
Hand Pump - DP0V Assembly (DP0V)
Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100)
Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, brass (QTHA-2FBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Air Cylinders
Product Number DP0V-100PSIG-D
Product Name DP0V (100 psi / 7 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process connection
Operating Temperature 0.0 to 130 F (-17.78 to 54.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Manifold Mount Cylinders - 60481 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 465 lbs (211 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Guided Cylinders - 1215439 - RS Components, Ltd.
Specs
Stroke 3.15 inch (80 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 inch (32 mm)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details