Ralec Resistors >> Resistor Networks & Arrays RTA02-4D513JTH

Description
4 ±5% 51kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
Datasheet
Description
4 ±5% 51kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Resistor Networks & Arrays - RTA02-4D513JTH - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
RTA02-4D513JTH
Resistors >> Resistor Networks & Arrays RTA02-4D513JTH
4 ±5% 51kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

4 ±5% 51kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Resistor, Capacitor Networks
Product Number RTA02-4D513JTH
Product Name Resistors >> Resistor Networks & Arrays
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 51000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

HVDP08 High Voltage Divider- Precision Type -  - KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Standards and Certifications RoHS
View Details
Precision Resistor - USN 2-0808 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 100 to 20000 ohms
View Details
Resistor Networks, Arrays - 4116R-1-105-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 1.00E6 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details