Raise3D Technologies, Inc. 3D Printer Filament, Petg, 1.75Mm, Black; Diameter Raise3D 1103120001

Description
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:240°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:240°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Raise3D - 23AH3770 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Raise3D
23AH3770
3D Printer Filament, Petg, 1.75Mm, Black; Diameter Raise3D 23AH3770
3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:240°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No RoHS Compliant: Yes

3D PRINTER FILAMENT, PETG, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature:240°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 23AH3770
Product Name 3D Printer Filament, Petg, 1.75Mm, Black; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details