Raise3D Technologies, Inc. 3D Printer Filament, Pla, 1.75Mm, Orange; Diameter Raise3D 1103010103

Description
3D PRINTER FILAMENT, PLA, 1.75MM, ORANGE; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, PLA, 1.75MM, ORANGE; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 1.75Mm, Orange; Diameter Raise3D - 71AC0827 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 1.75Mm, Orange; Diameter Raise3D
71AC0827
3D Printer Filament, Pla, 1.75Mm, Orange; Diameter Raise3D 71AC0827
3D PRINTER FILAMENT, PLA, 1.75MM, ORANGE; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

3D PRINTER FILAMENT, PLA, 1.75MM, ORANGE; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC0827
Product Name 3D Printer Filament, Pla, 1.75Mm, Orange; Diameter Raise3D
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details