RainWise, Inc. Long Range Weather Oracle Display Weather Oracle-LR

Description
The Oracle Display for the MK-III Wireless Weather Station receives the weather instrument data via radio signal from the sensor assembly. Wind speed and direction are displayed in the compass rose at the left of the display, and all other sensor data is shown in the upper right. In addition to the real-time data, the Weather Oracle records minimum and maximum values, with time of occurrence, for wind speed, temperature, relative humidity, dew point, and barometer. Two independent counters record rainfall. Each rainfall counter shows the time and date of the last counter reset. Product Features Unlike typical LCD displays, the bright LED Weather Oracle display can be viewed from across a room, under any lighting conditions. The wireless design allows the user to have as many displays and/or computer interfaces as desired. For example, a condominium with one sensor assembly can provide weather information to all of the member units. The Weather Oracle Display may be placed anywhere convenient to a wall outlet, such as on a table or desk. Keyhole slots are provided for wall mounting. Auto Select mode cycles through all sensor values on the main display. This allows all weather conditions to be observed without pressing any buttons. Or, if you desire select a single item for continuous display. The simple setup mode allows English or Metric units to be selected for each sensor. The barometric pressure may be adjusted for the station elevation with a digital offset, and there is a digital temperature trim. A diagnostic mode shows the weather station version numbers, the sensor assembly battery voltage (with 24 hour high and low values), and a received signal indicator.
Datasheet
Description
The Oracle Display for the MK-III Wireless Weather Station receives the weather instrument data via radio signal from the sensor assembly. Wind speed and direction are displayed in the compass rose at the left of the display, and all other sensor data is shown in the upper right. In addition to the real-time data, the Weather Oracle records minimum and maximum values, with time of occurrence, for wind speed, temperature, relative humidity, dew point, and barometer. Two independent counters record rainfall. Each rainfall counter shows the time and date of the last counter reset. Product Features Unlike typical LCD displays, the bright LED Weather Oracle display can be viewed from across a room, under any lighting conditions. The wireless design allows the user to have as many displays and/or computer interfaces as desired. For example, a condominium with one sensor assembly can provide weather information to all of the member units. The Weather Oracle Display may be placed anywhere convenient to a wall outlet, such as on a table or desk. Keyhole slots are provided for wall mounting. Auto Select mode cycles through all sensor values on the main display. This allows all weather conditions to be observed without pressing any buttons. Or, if you desire select a single item for continuous display. The simple setup mode allows English or Metric units to be selected for each sensor. The barometric pressure may be adjusted for the station elevation with a digital offset, and there is a digital temperature trim. A diagnostic mode shows the weather station version numbers, the sensor assembly battery voltage (with 24 hour high and low values), and a received signal indicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Range Weather Oracle Display - Weather Oracle-LR - RainWise, Inc.
Trenton, ME, USA
Long Range Weather Oracle Display
Weather Oracle-LR
Long Range Weather Oracle Display Weather Oracle-LR
The Oracle Display for the MK-III Wireless Weather Station receives the weather instrument data via radio signal from the sensor assembly. Wind speed and direction are displayed in the compass rose at the left of the display, and all other sensor data is shown in the upper right. In addition to the real-time data, the Weather Oracle records minimum and maximum values, with time of occurrence, for wind speed, temperature, relative humidity, dew point, and barometer. Two independent counters record rainfall. Each rainfall counter shows the time and date of the last counter reset. Product Features Unlike typical LCD displays, the bright LED Weather Oracle display can be viewed from across a room, under any lighting conditions. The wireless design allows the user to have as many displays and/or computer interfaces as desired. For example, a condominium with one sensor assembly can provide weather information to all of the member units. The Weather Oracle Display may be placed anywhere convenient to a wall outlet, such as on a table or desk. Keyhole slots are provided for wall mounting. Auto Select mode cycles through all sensor values on the main display. This allows all weather conditions to be observed without pressing any buttons. Or, if you desire select a single item for continuous display. The simple setup mode allows English or Metric units to be selected for each sensor. The barometric pressure may be adjusted for the station elevation with a digital offset, and there is a digital temperature trim. A diagnostic mode shows the weather station version numbers, the sensor assembly battery voltage (with 24 hour high and low values), and a received signal indicator.

The Oracle Display for the MK-III Wireless Weather Station receives the weather instrument data via radio signal from the sensor assembly.

Wind speed and direction are displayed in the compass rose at the left of the display, and all other sensor data is shown in the upper right. In addition to the real-time data, the Weather Oracle records minimum and maximum values, with time of occurrence, for wind speed, temperature, relative humidity, dew point, and barometer. Two independent counters record rainfall. Each rainfall counter shows the time and date of the last counter reset.

Product Features

  • Unlike typical LCD displays, the bright LED Weather Oracle display can be viewed from across a room, under any lighting conditions.
  • The wireless design allows the user to have as many displays and/or computer interfaces as desired. For example, a condominium with one sensor assembly can provide weather information to all of the member units.
  • The Weather Oracle Display may be placed anywhere convenient to a wall outlet, such as on a table or desk. Keyhole slots are provided for wall mounting.
  • Auto Select mode cycles through all sensor values on the main display. This allows all weather conditions to be observed without pressing any buttons. Or, if you desire select a single item for continuous display.
  • The simple setup mode allows English or Metric units to be selected for each sensor. The barometric pressure may be adjusted for the station elevation with a digital offset, and there is a digital temperature trim. A diagnostic mode shows the weather station version numbers, the sensor assembly battery voltage (with 24 hour high and low values), and a received signal indicator.
Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category LED Message Displays
Product Number Weather Oracle-LR
Product Name Long Range Weather Oracle Display
Display Type Character
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
2.25
Specs
Display Type Matrix
Character Height 57.15 mm (2.25 inches)
View Details
2 suppliers