The all new ultrasonic sensor for measuring wind direction and wind speed. In lieu of moving parts, four ultrasonic sensors capture even the slightest of breezes, and will remain accurate in the most severe conditions. The durable metal housing can withstand both extreme hot and cold climates as well as salty ocean waters. U[Sonic] has smart heating technology which targets the direction of the wind and directs the heating element at exactly those points, which helps to conserve power and resources. Overall, this ultrasonic wind sensor is professional grade and will provide all users extremely dependable data, regardless of mother natures influince.
•With moving elements
•2 parameters measurable (wind speed and direction)
•Intelligent heating depending on wind speed and direction
•Easy installation, easy to maintain
| RainWise, Inc. | |
|---|---|
| Product Category | Weather Instruments |
| Product Name | U[Sonic] Ultrasonic Wind Sensor |
| Device Classification | Sensor Only |
| Weather Component Sensed | Senses Wind Speed; Senses Wind Direction |
| Output Options | Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature) |
| Features | Electrical Heater (For winter environments) |
| Velocity Range Measured | 0.0 to 168 mile/hr (0.0 to 270 km/hr) |