RainWise, Inc. Soil / Water Temperature Sensor ST-TH20

Description
Soil Temperature or Water Temperature Sensor The RainWise Submersible Temperature Sensor may be used to measure either soil temperature or liquid temperature. The sensor is embedded in a PVC housing connected to a two conductor buriable cable. Product Features The sensor is available as standard or precision, with a temperature range that can be modified on request. The RainWise Submersible sensor is guaranteed for five years.
Datasheet
Description
Soil Temperature or Water Temperature Sensor The RainWise Submersible Temperature Sensor may be used to measure either soil temperature or liquid temperature. The sensor is embedded in a PVC housing connected to a two conductor buriable cable. Product Features The sensor is available as standard or precision, with a temperature range that can be modified on request. The RainWise Submersible sensor is guaranteed for five years.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soil / Water Temperature Sensor - ST-TH20 - RainWise, Inc.
Trenton, ME, USA
Soil / Water Temperature Sensor
ST-TH20
Soil / Water Temperature Sensor ST-TH20
Soil Temperature or Water Temperature Sensor The RainWise Submersible Temperature Sensor may be used to measure either soil temperature or liquid temperature. The sensor is embedded in a PVC housing connected to a two conductor buriable cable. Product Features The sensor is available as standard or precision, with a temperature range that can be modified on request. The RainWise Submersible sensor is guaranteed for five years.

Soil Temperature or Water Temperature Sensor

The RainWise Submersible Temperature Sensor may be used to measure either soil temperature or liquid temperature. The sensor is embedded in a PVC housing connected to a two conductor buriable cable.

Product Features

The sensor is available as standard or precision, with a temperature range that can be modified on request.
The RainWise Submersible sensor is guaranteed for five years.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Temperature Probes
Product Number ST-TH20
Product Name Soil / Water Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermocouples Sheath, No Leads, Plug Connection - THERMOCOUPLE STYLES 14 & 74 - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Diameter or Width Range 0.0630 to 0.2500 inch (1.6 to 6.35 mm)
View Details
Thermocouple w/ Standard Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Basic Element Used Thermocouple
Element Configuration Single Element; Double Element (optional feature)
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details